HellermannTyton Surface Mount Box, 6Port, Pvc, Off White; Accessory Type Hellermanntyton SMBSIX-FW

Description
SURFACE MOUNT BOX, 6PORT, PVC, OFF WHITE; Accessory Type:Surface Mount Box; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:6; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
SURFACE MOUNT BOX, 6PORT, PVC, OFF WHITE; Accessory Type:Surface Mount Box; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:6; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Box, 6Port, Pvc, Off White; Accessory Type Hellermanntyton - 75Y2998 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Box, 6Port, Pvc, Off White; Accessory Type Hellermanntyton
75Y2998
Surface Mount Box, 6Port, Pvc, Off White; Accessory Type Hellermanntyton 75Y2998
SURFACE MOUNT BOX, 6PORT, PVC, OFF WHITE; Accessory Type:Surface Mount Box; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:6; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:White RoHS Compliant: Yes

SURFACE MOUNT BOX, 6PORT, PVC, OFF WHITE; Accessory Type:Surface Mount Box; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:6; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y2998
Product Name Surface Mount Box, 6Port, Pvc, Off White; Accessory Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details