HellermannTyton BLACK, RELEASABLE CABLE TIES RT40R0M4

Description
BLACK, RELEASABLE CABLE TIES
Request a Quote Datasheet
Description
BLACK, RELEASABLE CABLE TIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLACK, RELEASABLE CABLE TIES - RT40R0M4 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLACK, RELEASABLE CABLE TIES
RT40R0M4
BLACK, RELEASABLE CABLE TIES RT40R0M4
BLACK, RELEASABLE CABLE TIES

BLACK, RELEASABLE CABLE TIES

Buy Now
Cable Ties and Zip Ties - 1436-1115-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1115-ND
Cable Ties and Zip Ties 1436-1115-ND
"Standard, Releasable Black 2.01"" (51.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

"Standard, Releasable Black 2.01"" (51.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 215Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton - 75Y2921 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 215Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton
75Y2921
Cable Tie, 215Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton 75Y2921
CABLE TIE, 215MM, PA6.6, 40LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Releasable; Product Range:-; Tensile Strength Pounds:40lbRoHS Compliant: Yes

CABLE TIE, 215MM, PA6.6, 40LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Releasable; Product Range:-; Tensile Strength Pounds:40lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number RT40R0M4 1436-1115-ND 75Y2921
Product Name BLACK, RELEASABLE CABLE TIES Cable Ties and Zip Ties Cable Tie, 215Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details