HellermannTyton Cable Ties and Zip Ties RT40R0C2

Description
"Standard, Releasable Black 2.01"" (51.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 2.01"" (51.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1499-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1499-ND
Cable Ties and Zip Ties 1436-1499-ND
"Standard, Releasable Black 2.01"" (51.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

"Standard, Releasable Black 2.01"" (51.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Tie, Cable; Black; 8-1/2 in. (Approx.);0.15 in. (Approx.); 2 in. (Max.) - 70163641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 8-1/2 in. (Approx.);0.15 in. (Approx.); 2 in. (Max.)
70163641
Tie, Cable; Black; 8-1/2 in. (Approx.);0.15 in. (Approx.); 2 in. (Max.) 70163641
Natural⁄Black, 0.14 in.⁄0.15 in. (Approx.) Width, Standard Cable Ties It offers many options of cable ties The application demands mounting, extra strength, releasable, identification features, or more, the cable tie to fit the requirement.

Natural⁄Black, 0.14 in.⁄0.15 in. (Approx.) Width, Standard Cable Ties

  • It offers many options of cable ties
    The application demands mounting, extra strength, releasable, identification features, or more, the cable tie to fit the requirement.
Supplier's Site
Cable Tie, 215Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton - 75Y2920 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 215Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton
75Y2920
Cable Tie, 215Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton 75Y2920
CABLE TIE, 215MM, PA6.6, 40LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Releasable; Product Range:-; Tensile Strength Pounds:40lbRoHS Compliant: Yes

CABLE TIE, 215MM, PA6.6, 40LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Releasable; Product Range:-; Tensile Strength Pounds:40lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1499-ND 70163641 75Y2920
Product Name Cable Ties and Zip Ties Tie, Cable; Black; 8-1/2 in. (Approx.);0.15 in. (Approx.); 2 in. (Max.) Cable Tie, 215Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details