HellermannTyton Cable Ties and Zip Ties RT255S0HIRX2

Description
"Standard, Releasable Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote
Description
"Standard, Releasable Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, 225mm, made from PA6.6 material, has a tensile strength of 250 lbs. It features a releasable design, allowing for easy access to wire bundles when adjustments are needed. The cable tie is suitable for bundle diameters ranging from a minimum of 12.5 mm to a maximum of 55 mm. It operates effectively within a temperature range of -40°F to +230°F (-40°C to +110°C) and is RoHS compliant. The product is UL Listed and recognized in both the US and Canada, ensuring it meets safety standards. This cable tie is packaged in quantities of 25 per bag, making it suitable for various applications where secure and adjustable bundling is required.

Datasheet Summary
Powered by GS/AI

The Cable Tie, 225mm, made from PA6.6 material, has a tensile strength of 250 lbs. It features a releasable design, allowing for easy access to wire bundles when adjustments are needed. The cable tie is suitable for bundle diameters ranging from a minimum of 12.5 mm to a maximum of 55 mm. It operates effectively within a temperature range of -40°F to +230°F (-40°C to +110°C) and is RoHS compliant. The product is UL Listed and recognized in both the US and Canada, ensuring it meets safety standards. This cable tie is packaged in quantities of 25 per bag, making it suitable for various applications where secure and adjustable bundling is required.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1259-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1259-ND
Cable Ties and Zip Ties 1436-1259-ND
"Standard, Releasable Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Releasable Black 2.17"" (55.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 225Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y2919 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y2919
Cable Tie, 225Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y2919
CABLE TIE, 225MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225mm; Cable Tie Width:12.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 225MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225mm; Cable Tie Width:12.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1259-ND 75Y2919
Product Name Cable Ties and Zip Ties Cable Tie, 225Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details