HellermannTyton Cable Ties and Zip Ties RT255R0HIRX2

Description
"Standard, Releasable Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1264-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1264-ND
Cable Ties and Zip Ties 1436-1264-ND
"Standard, Releasable Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Releasable Black 5.71"" (145.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 508Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y2918 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 508Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y2918
Cable Tie, 508Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y2918
CABLE TIE, 508MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:508mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 508MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:508mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1264-ND 75Y2918
Product Name Cable Ties and Zip Ties Cable Tie, 508Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details