HellermannTyton Cable Ties and Zip Ties RT250XL9X2

Description
"Standard, Releasable Natural 12.00"" (304.80mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 12.00"" (304.80mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1273-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1273-ND
Cable Ties and Zip Ties 1436-1273-ND
"Standard, Releasable Natural 12.00"" (304.80mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Releasable Natural 12.00"" (304.80mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 1.03M, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton - 75Y2917 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.03M, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton
75Y2917
Cable Tie, 1.03M, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton 75Y2917
CABLE TIE, 1.03M, PA6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.03m; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:305mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 1.03M, PA6.6, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.03m; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:305mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1273-ND 75Y2917
Product Name Cable Ties and Zip Ties Cable Tie, 1.03M, Pa6.6, 250Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details