The Cable Tie, 565.3 mm in length and rated for a tensile strength of 250 lbs, is made from polyamide 6.6 (PA66) material. It features a releasable closure design, allowing for easy access to wire bundles when adjustments are needed. The cable tie has a width of 12.5 mm and can accommodate a maximum bundle diameter of 150 mm. It is UL Listed and complies with RoHS standards, making it suitable for various applications. The operating temperature range is from -40°F to +185°F (-40°C to +85°C). Each package contains 25 pieces, making it a practical choice for high-volume projects.
"Standard, Releasable Natural 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
CABLE TIE, 565.3MM, 250LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:565.3mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 1436-1265-ND | 75Y2912 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 565.3Mm, 250Lb, Natural; Cable Tie Material Hellermanntyton |
| Color | Natural |