HellermannTyton Cable Ties and Zip Ties RT250M0X2

Description
"Standard, Releasable Black 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1267-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1267-ND
Cable Ties and Zip Ties 1436-1267-ND
"Standard, Releasable Black 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Releasable Black 5.91"" (150.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 565.3Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y2911 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 565.3Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y2911
Cable Tie, 565.3Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y2911
CABLE TIE, 565.3MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:565.3mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 565.3MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:565.3mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:150mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1267-ND 75Y2911
Product Name Cable Ties and Zip Ties Cable Tie, 565.3Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details