HellermannTyton Cable Ties and Zip Ties RT250L0X2

Description
"Standard, Releasable Black 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1274-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1274-ND
Cable Ties and Zip Ties 1436-1274-ND
"Standard, Releasable Black 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

"Standard, Releasable Black 10.00"" (254.00mm) 0.492"" (12.50mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 880Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton - 75Y2909 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 880Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
75Y2909
Cable Tie, 880Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton 75Y2909
CABLE TIE, 880MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 880MM, PA6.6, 250LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:880mm; Cable Tie Width:12.5mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1274-ND 75Y2909
Product Name Cable Ties and Zip Ties Cable Tie, 880Mm, Pa6.6, 250Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details