HellermannTyton Cables, Wires - Management - Cable Ties and Zip Ties RT250L0UVX2

Description
Win Source Part Number: 1192780-RT250L0UVX2 Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Features: UV Resistant Package: 25 per Pkg Standard Package: 25 Material: Polyamide (PA66), Nylon 6/6 Width: 0.492" (12.50mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 10.00" (254.00mm) Tensile Strength: 250 lbs (113.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 3926.90.9985 Mfr: HellermannTyton Other Names: 089306203865 Base Product Number: RT250L Length - Approximate: 34.75" Length - Actual: 2.892' (881.38mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1192780-RT250L0UVX2 Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Features: UV Resistant Package: 25 per Pkg Standard Package: 25 Material: Polyamide (PA66), Nylon 6/6 Width: 0.492" (12.50mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 10.00" (254.00mm) Tensile Strength: 250 lbs (113.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 3926.90.9985 Mfr: HellermannTyton Other Names: 089306203865 Base Product Number: RT250L Length - Approximate: 34.75" Length - Actual: 2.892' (881.38mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1192780-RT250L0UVX2
Cables, Wires - Management - Cable Ties and Zip Ties 1192780-RT250L0UVX2
Win Source Part Number: 1192780-RT250L0UVX2 Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Features: UV Resistant Package: 25 per Pkg Standard Package: 25 Material: Polyamide (PA66), Nylon 6/6 Width: 0.492" (12.50mm) Wire/Cable Tie Type: Standard, Releasable Bundle Diameter: 10.00" (254.00mm) Tensile Strength: 250 lbs (113.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 3926.90.9985 Mfr: HellermannTyton Other Names: 089306203865 Base Product Number: RT250L Length - Approximate: 34.75" Length - Actual: 2.892' (881.38mm)

Win Source Part Number: 1192780-RT250L0UVX2
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Color: Black
Features: UV Resistant
Package: 25 per Pkg
Standard Package: 25
Material: Polyamide (PA66), Nylon 6/6
Width: 0.492" (12.50mm)
Wire/Cable Tie Type: Standard, Releasable
Bundle Diameter: 10.00" (254.00mm)
Tensile Strength: 250 lbs (113.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 3926.90.9985
Mfr: HellermannTyton
Other Names: 089306203865
Base Product Number: RT250L
Length - Approximate: 34.75"
Length - Actual: 2.892' (881.38mm)

Buy Now Datasheet
cable ties - RT250L0UVX2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
RT250L0UVX2
cable ties RT250L0UVX2
Releasable Cable Tie, Release Tab, 34.7

Releasable Cable Tie, Release Tab, 34.7

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1192780-RT250L0UVX2 RT250L0UVX2
Product Name Cables, Wires - Management - Cable Ties and Zip Ties cable ties
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NZ360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details