HellermannTyton Write-On Labels In Dispenser, Self Laminating, White, 19.05Mm X 12.7Mm; Marker Type Hellermanntyton RO512

Description
WRITE-ON LABELS IN DISPENSER, SELF LAMINATING, WHITE, 19.05MM X 12.7MM; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WRITE-ON LABELS IN DISPENSER, SELF LAMINATING, WHITE, 19.05MM X 12.7MM; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Write-On Labels In Dispenser, Self Laminating, White, 19.05Mm X 12.7Mm; Marker Type Hellermanntyton - 75Y2900 - Newark, An Avnet Company
Chicago, IL, United States
Write-On Labels In Dispenser, Self Laminating, White, 19.05Mm X 12.7Mm; Marker Type Hellermanntyton
75Y2900
Write-On Labels In Dispenser, Self Laminating, White, 19.05Mm X 12.7Mm; Marker Type Hellermanntyton 75Y2900
WRITE-ON LABELS IN DISPENSER, SELF LAMINATING, WHITE, 19.05MM X 12.7MM; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WRITE-ON LABELS IN DISPENSER, SELF LAMINATING, WHITE, 19.05MM X 12.7MM; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 75Y2900
Product Name Write-On Labels In Dispenser, Self Laminating, White, 19.05Mm X 12.7Mm; Marker Type Hellermanntyton
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-53 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details