HellermannTyton Connector/Terminal/Pin RJ45FC6-I

Description
CATEGORY 6 MODULAR KEYSTONE JACK, PLENUM RATED, IVORY, 1/PKG. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CATEGORY 6 MODULAR KEYSTONE JACK, PLENUM RATED, IVORY, 1/PKG. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 33984996 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
33984996
Connector/Terminal/Pin 33984996
CATEGORY 6 MODULAR KEYSTONE JACK, PLENUM RATED, IVORY, 1/PKG. FREE 2 YEAR RADWELL WARRANTY

CATEGORY 6 MODULAR KEYSTONE JACK, PLENUM RATED, IVORY, 1/PKG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Rj45, Jack, 8P8C, Idc, Ivory; Lan Category Hellermanntyton - 75Y2870 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Idc, Ivory; Lan Category Hellermanntyton
75Y2870
Connector, Rj45, Jack, 8P8C, Idc, Ivory; Lan Category Hellermanntyton 75Y2870
CONNECTOR, RJ45, JACK, 8P8C, IDC, IVORY; LAN Category:Cat6; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions

CONNECTOR, RJ45, JACK, 8P8C, IDC, IVORY; LAN Category:Cat6; Product Range:-; Connector Type:RJ45; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33984996 75Y2870
Product Name Connector/Terminal/Pin Connector, Rj45, Jack, 8P8C, Idc, Ivory; Lan Category Hellermanntyton
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details