The Hextag RFID tag operates at a frequency of 13.56 MHz and is constructed from polyamide 6.6 (PA66), making it robust and suitable for harsh environments. It features a central hole for easy mounting, which is advantageous in applications where traditional RFID cable ties are not feasible. The tag supports contactless data communication and offers unique identification through its numbering system, enhancing data management efficiency and reducing human error in documentation processes. With an operating temperature range of -40 °C to +85 °C and a flammability rating of UL 94 V2, the Hextag is designed for durability. It is available in a yellow color for easy visual detection and comes in packs of 100 pieces. This product is compliant with RoHS regulations and does not contain any substances of very high concern (SVHC).
HEXTAG, RFID, 13.56MHZ; Tag Type:RFID; Frequency:13.56MHz; Memory Size:-; Product Range:RFID Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 60AC3782 |
| Product Name | Hextag, Rfid, 13.56Mhz; Tag Type Hellermanntyton |