HellermannTyton Cable Ties and Zip Ties REZ200.NB3P

Description
"Standard, Pinch Releasable Black 1.97"" (50.00mm) 0.185"" (4.70mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Pinch Releasable Black 1.97"" (50.00mm) 0.185"" (4.70mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1335-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1335-ND
Cable Ties and Zip Ties 1436-1335-ND
"Standard, Pinch Releasable Black 1.97"" (50.00mm) 0.185"" (4.70mm) 30 lbs (13.61 kg)"

"Standard, Pinch Releasable Black 1.97"" (50.00mm) 0.185"" (4.70mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 200Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton - 75Y2844 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton
75Y2844
Cable Tie, 200Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton 75Y2844
CABLE TIE, 200MM, PA6.6, 30LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 200MM, PA6.6, 30LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - REZ200.NB3P - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
REZ200.NB3P
HTTN Cable Ties REZ200.NB3P
Releasable Cable Tie, 7.9in. Long, 30

Releasable Cable Tie, 7.9in. Long, 30

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1335-ND 75Y2844 REZ200.NB3P
Product Name Cable Ties and Zip Ties Cable Tie, 200Mm, Pa6.6, 30Lb, Black; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-208 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details