HellermannTyton Cable Ties and Zip Ties REL50R0C2

Description
"Standard, Releasable Black 1.38"" (35.00mm) 0.291"" (7.40mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 1.38"" (35.00mm) 0.291"" (7.40mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1623-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1623-ND
Cable Ties and Zip Ties 1436-1623-ND
"Standard, Releasable Black 1.38"" (35.00mm) 0.291"" (7.40mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 1.38"" (35.00mm) 0.291"" (7.40mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 140Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y2840 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 140Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y2840
Cable Tie, 140Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y2840
CABLE TIE, 140MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:10.7mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 140MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:10.7mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1623-ND 75Y2840
Product Name Cable Ties and Zip Ties Cable Tie, 140Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details