HellermannTyton Cable Tie, Peek, 145X3.4Mm, Pk100; Cable Tie Material Hellermanntyton PT2A

Description
CABLE TIE, PEEK, 145X3.4MM, PK100; Cable Tie Material:PEEK (Polyetheretherketon e); Cable Tie Colour:Beige; Cable Tie Length:145mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:35mm; Tensile Strength:-; Tensile Strength RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, PEEK, 145X3.4MM, PK100; Cable Tie Material:PEEK (Polyetheretherketon e); Cable Tie Colour:Beige; Cable Tie Length:145mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:35mm; Tensile Strength:-; Tensile Strength RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Peek, 145X3.4Mm, Pk100; Cable Tie Material Hellermanntyton - 83T3069 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Peek, 145X3.4Mm, Pk100; Cable Tie Material Hellermanntyton
83T3069
Cable Tie, Peek, 145X3.4Mm, Pk100; Cable Tie Material Hellermanntyton 83T3069
CABLE TIE, PEEK, 145X3.4MM, PK100; Cable Tie Material:PEEK (Polyetheretherketon e); Cable Tie Colour:Beige; Cable Tie Length:145mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:35mm; Tensile Strength:-; Tensile Strength RoHS Compliant: Yes

CABLE TIE, PEEK, 145X3.4MM, PK100; Cable Tie Material:PEEK (Polyetheretherketone); Cable Tie Colour:Beige; Cable Tie Length:145mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:35mm; Tensile Strength:-; Tensile Strength RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 83T3069
Product Name Cable Tie, Peek, 145X3.4Mm, Pk100; Cable Tie Material Hellermanntyton
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details