HellermannTyton Modular/Ethernet Cables (RJ45, RJ11) PCGRY3

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm)
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1436-1910-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1436-1910-ND
Modular/Ethernet Cables (RJ45, RJ11) 1436-1910-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm)

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm)

Buy Now Datasheet
Cord, Patch; 3 ft.; Cat 5e; Booted; Gray - 70163280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 3 ft.; Cat 5e; Booted; Gray
70163280
Cord, Patch; 3 ft.; Cat 5e; Booted; Gray 70163280
Hellerman Tyton offers patch cords in Category 5e and Category 6 to complete your cross connection needs. Patch cords comply with all industry standards including TIA/EIA 568-B.2-1 (CAT 6) and TIA/EIA 568-B.2 (CAT 5e)

Hellerman Tyton offers patch cords in Category 5e and Category 6 to complete your cross connection needs. Patch cords comply with all industry standards including TIA/EIA 568-B.2-1 (CAT 6) and TIA/EIA 568-B.2 (CAT 5e)

Supplier's Site
Cable Assemblies - Modular Cables - PCGRY3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
PCGRY3
Cable Assemblies - Modular Cables PCGRY3
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1436-1910-ND 70163280 PCGRY3
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cord, Patch; 3 ft.; Cat 5e; Booted; Gray Cable Assemblies - Modular Cables
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-7200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers