HellermannTyton Cable Gland, Nylon 6.6, 18Mm-25Mm, Wht; Thread Size Imperial Hellermanntyton NGM32-WH

Description
CABLE GLAND, NYLON 6.6, 18MM-25MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON 6.6, 18MM-25MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon 6.6, 18Mm-25Mm, Wht; Thread Size Imperial Hellermanntyton - 70Y5832 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 18Mm-25Mm, Wht; Thread Size Imperial Hellermanntyton
70Y5832
Cable Gland, Nylon 6.6, 18Mm-25Mm, Wht; Thread Size Imperial Hellermanntyton 70Y5832
CABLE GLAND, NYLON 6.6, 18MM-25MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 18MM-25MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70Y5832
Product Name Cable Gland, Nylon 6.6, 18Mm-25Mm, Wht; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248652 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details