HellermannTyton Cable Glands NGM32-GY

Description
HellermannTyton NGM32-GY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM32-GY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188164
Cable Glands 8188164
HellermannTyton NGM32-GY Cable Gland

HellermannTyton NGM32-GY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 18Mm-25Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5830 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 18Mm-25Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5830
Cable Gland, Nylon 6.6, 18Mm-25Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5830
CABLE GLAND, NYLON 6.6, 18MM-25MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 18MM-25MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188164 70Y5830
Product Name Cable Glands Cable Gland, Nylon 6.6, 18Mm-25Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable and Cord Grips - 1920-5308707/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details