HellermannTyton Cable Glands NGM32-DGY

Description
HellermannTyton NGM32-DGY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM32-DGY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8637928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8637928
Cable Glands 8637928
HellermannTyton NGM32-DGY Cable Gland

HellermannTyton NGM32-DGY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 18Mm-25Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 18Mm-25Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5829
Cable Gland, Nylon 6.6, 18Mm-25Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5829
CABLE GLAND, NYLON 6.6, 18MM-25MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Dark Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 18MM-25MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Dark Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8637928 70Y5829
Product Name Cable Glands Cable Gland, Nylon 6.6, 18Mm-25Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details