HellermannTyton Cable Gland, Nylon 6.6, 18Mm-25Mm, Blk; Thread Size Imperial Hellermanntyton NGM32-BK

Description
CABLE GLAND, NYLON 6.6, 18MM-25MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON 6.6, 18MM-25MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon 6.6, 18Mm-25Mm, Blk; Thread Size Imperial Hellermanntyton - 70Y5828 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 18Mm-25Mm, Blk; Thread Size Imperial Hellermanntyton
70Y5828
Cable Gland, Nylon 6.6, 18Mm-25Mm, Blk; Thread Size Imperial Hellermanntyton 70Y5828
CABLE GLAND, NYLON 6.6, 18MM-25MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 18MM-25MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70Y5828
Product Name Cable Gland, Nylon 6.6, 18Mm-25Mm, Blk; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 2100631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.7087 to 0.8268 inch (18 to 21 mm)
View Details