HellermannTyton Cable Gland, Nylon 6.6, 13Mm-18Mm, Blk; Thread Size Imperial Hellermanntyton NGM25-BK

Description
CABLE GLAND, NYLON 6.6, 13MM-18MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON 6.6, 13MM-18MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon 6.6, 13Mm-18Mm, Blk; Thread Size Imperial Hellermanntyton - 70Y5823 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 13Mm-18Mm, Blk; Thread Size Imperial Hellermanntyton
70Y5823
Cable Gland, Nylon 6.6, 13Mm-18Mm, Blk; Thread Size Imperial Hellermanntyton 70Y5823
CABLE GLAND, NYLON 6.6, 13MM-18MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 13MM-18MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70Y5823
Product Name Cable Gland, Nylon 6.6, 13Mm-18Mm, Blk; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248681 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details