HellermannTyton Cable Glands NGM20S-RED

Description
HellermannTyton NGM20S-RED Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM20S-RED Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188114
Cable Glands 8188114
HellermannTyton NGM20S-RED Cable Gland

HellermannTyton NGM20S-RED Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 6Mm-12Mm, Red; Thread Size Imperial Hellermanntyton - 70Y5821 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 6Mm-12Mm, Red; Thread Size Imperial Hellermanntyton
70Y5821
Cable Gland, Nylon 6.6, 6Mm-12Mm, Red; Thread Size Imperial Hellermanntyton 70Y5821
CABLE GLAND, NYLON 6.6, 6MM-12MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 6MM-12MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188114 70Y5821
Product Name Cable Glands Cable Gland, Nylon 6.6, 6Mm-12Mm, Red; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Traction Relief Cable Gland - 5306150 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3750 inch (9.52 mm)
View Details
3 suppliers
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details