HellermannTyton Cable Glands NGM20S-GY

Description
HellermannTyton NGM20S-GY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM20S-GY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188158
Cable Glands 8188158
HellermannTyton NGM20S-GY Cable Gland

HellermannTyton NGM20S-GY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 6Mm-12Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5820 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 6Mm-12Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5820
Cable Gland, Nylon 6.6, 6Mm-12Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5820
CABLE GLAND, NYLON 6.6, 6MM-12MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 6MM-12MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188158 70Y5820
Product Name Cable Glands Cable Gland, Nylon 6.6, 6Mm-12Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306111 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details