HellermannTyton Cable Glands NGM20S-DGY

Description
HellermannTyton NGM20S-DGY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM20S-DGY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8829950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8829950
Cable Glands 8829950
HellermannTyton NGM20S-DGY Cable Gland

HellermannTyton NGM20S-DGY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 6Mm-12Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5819 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 6Mm-12Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5819
Cable Gland, Nylon 6.6, 6Mm-12Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5819
CABLE GLAND, NYLON 6.6, 6MM-12MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Dark Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 6MM-12MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Dark Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8829950 70Y5819
Product Name Cable Glands Cable Gland, Nylon 6.6, 6Mm-12Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2101372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details