HellermannTyton Cable Gland, Nylon 6.6, 6Mm-12Mm, Blk; Thread Size Imperial Hellermanntyton NGM20S-BK

Description
CABLE GLAND, NYLON 6.6, 6MM-12MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON 6.6, 6MM-12MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon 6.6, 6Mm-12Mm, Blk; Thread Size Imperial Hellermanntyton - 70Y5818 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 6Mm-12Mm, Blk; Thread Size Imperial Hellermanntyton
70Y5818
Cable Gland, Nylon 6.6, 6Mm-12Mm, Blk; Thread Size Imperial Hellermanntyton 70Y5818
CABLE GLAND, NYLON 6.6, 6MM-12MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 6MM-12MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20S; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70Y5818
Product Name Cable Gland, Nylon 6.6, 6Mm-12Mm, Blk; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Traction Relief Cable Gland - 4308525 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
90° Bending-proof Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details