HellermannTyton Cable Gland, Nylon 6.6, 10Mm-14Mm, Wht; Thread Size Imperial Hellermanntyton NGM20-WH

Description
CABLE GLAND, NYLON 6.6, 10MM-14MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON 6.6, 10MM-14MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon 6.6, 10Mm-14Mm, Wht; Thread Size Imperial Hellermanntyton - 70Y5817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 10Mm-14Mm, Wht; Thread Size Imperial Hellermanntyton
70Y5817
Cable Gland, Nylon 6.6, 10Mm-14Mm, Wht; Thread Size Imperial Hellermanntyton 70Y5817
CABLE GLAND, NYLON 6.6, 10MM-14MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 10MM-14MM, WHT; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70Y5817
Product Name Cable Gland, Nylon 6.6, 10Mm-14Mm, Wht; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074558 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 0.6299 inch (16 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details