HellermannTyton Cable Glands NGM20-GY

Description
HellermannTyton NGM20-GY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM20-GY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188151
Cable Glands 8188151
HellermannTyton NGM20-GY Cable Gland

HellermannTyton NGM20-GY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 10Mm-14Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5815 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 10Mm-14Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5815
Cable Gland, Nylon 6.6, 10Mm-14Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5815
CABLE GLAND, NYLON 6.6, 10MM-14MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 10MM-14MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188151 70Y5815
Product Name Cable Glands Cable Gland, Nylon 6.6, 10Mm-14Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Cable Glands - 5308922 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details