HellermannTyton Cable Glands NGM16-RED

Description
HellermannTyton NGM16-RED Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM16-RED Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188105
Cable Glands 8188105
HellermannTyton NGM16-RED Cable Gland

HellermannTyton NGM16-RED Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 5Mm-10Mm, Red; Thread Size Imperial Hellermanntyton - 70Y5811 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 5Mm-10Mm, Red; Thread Size Imperial Hellermanntyton
70Y5811
Cable Gland, Nylon 6.6, 5Mm-10Mm, Red; Thread Size Imperial Hellermanntyton 70Y5811
CABLE GLAND, NYLON 6.6, 5MM-10MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 5MM-10MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188105 70Y5811
Product Name Cable Glands Cable Gland, Nylon 6.6, 5Mm-10Mm, Red; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248685 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details