HellermannTyton Cable Glands NGM16-GY

Description
HellermannTyton NGM16-GY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM16-GY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188149
Cable Glands 8188149
HellermannTyton NGM16-GY Cable Gland

HellermannTyton NGM16-GY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 5Mm-10Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5810 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 5Mm-10Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5810
Cable Gland, Nylon 6.6, 5Mm-10Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5810
CABLE GLAND, NYLON 6.6, 5MM-10MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 5MM-10MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188149 70Y5810
Product Name Cable Glands Cable Gland, Nylon 6.6, 5Mm-10Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details