HellermannTyton Cable Gland, Nylon 6.6, 5Mm-10Mm, Blk; Thread Size Imperial Hellermanntyton NGM16-BK

Description
CABLE GLAND, NYLON 6.6, 5MM-10MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON 6.6, 5MM-10MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon 6.6, 5Mm-10Mm, Blk; Thread Size Imperial Hellermanntyton - 70Y5808 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 5Mm-10Mm, Blk; Thread Size Imperial Hellermanntyton
70Y5808
Cable Gland, Nylon 6.6, 5Mm-10Mm, Blk; Thread Size Imperial Hellermanntyton 70Y5808
CABLE GLAND, NYLON 6.6, 5MM-10MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 5MM-10MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70Y5808
Product Name Cable Gland, Nylon 6.6, 5Mm-10Mm, Blk; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306014 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details