HellermannTyton Cable Glands NGM12-RED

Description
HellermannTyton NGM12-RED Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM12-RED Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188101
Cable Glands 8188101
HellermannTyton NGM12-RED Cable Gland

HellermannTyton NGM12-RED Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 3Mm-6.5Mm, Red; Thread Size Imperial Hellermanntyton - 70Y5806 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 3Mm-6.5Mm, Red; Thread Size Imperial Hellermanntyton
70Y5806
Cable Gland, Nylon 6.6, 3Mm-6.5Mm, Red; Thread Size Imperial Hellermanntyton 70Y5806
CABLE GLAND, NYLON 6.6, 3MM-6.5MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 3MM-6.5MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Red; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188101 70Y5806
Product Name Cable Glands Cable Gland, Nylon 6.6, 3Mm-6.5Mm, Red; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Standard Straight-Through Cable Gland - 4221047 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details