HellermannTyton Cable Glands NGM12-GY

Description
HellermannTyton NGM12-GY Cable Gland
Request a Quote Datasheet
Description
HellermannTyton NGM12-GY Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8188145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8188145
Cable Glands 8188145
HellermannTyton NGM12-GY Cable Gland

HellermannTyton NGM12-GY Cable Gland

Supplier's Site
Cable Gland, Nylon 6.6, 3Mm-6.5Mm, Gry; Thread Size Imperial Hellermanntyton - 70Y5805 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon 6.6, 3Mm-6.5Mm, Gry; Thread Size Imperial Hellermanntyton
70Y5805
Cable Gland, Nylon 6.6, 3Mm-6.5Mm, Gry; Thread Size Imperial Hellermanntyton 70Y5805
CABLE GLAND, NYLON 6.6, 3MM-6.5MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, NYLON 6.6, 3MM-6.5MM, GRY; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Light Grey; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 8188145 70Y5805
Product Name Cable Glands Cable Gland, Nylon 6.6, 3Mm-6.5Mm, Gry; Thread Size Imperial Hellermanntyton
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220309 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.5984 inch (15.2 mm)
View Details
4 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details