HellermannTyton Cable Ties and Zip Ties MBT8S

Description
"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1388-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1388-ND
Cable Ties and Zip Ties 1436-1388-ND
"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, 201Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton - 75Y1322 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton
75Y1322
Cable Tie, 201Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton 75Y1322
CABLE TIE, 201MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:MBT Series; Tensile Strength N/m²:900N/m² RoHS Compliant: Yes

CABLE TIE, 201MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:MBT Series; Tensile Strength N/m²:900N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1388-ND 75Y1322
Product Name Cable Ties and Zip Ties Cable Tie, 201Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details