HellermannTyton Cable Ties and Zip Ties MBT8S-S

Description
"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1378-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1378-ND
Cable Ties and Zip Ties 1436-1378-ND
"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, 201Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton - 75Y1323 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton
75Y1323
Cable Tie, 201Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton 75Y1323
CABLE TIE, 201MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:202lb RoHS Compliant: Yes

CABLE TIE, 201MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:202lb RoHS Compliant: Yes

Supplier's Site Datasheet
Tie; 2 in.; 304 Steel; 0.26 in.; 7.9 in. (Approx.); 0.18 in.; 150 lbs. (Min.) - 70162718 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; 2 in.; 304 Steel; 0.26 in.; 7.9 in. (Approx.); 0.18 in.; 150 lbs. (Min.)
70162718
Tie; 2 in.; 304 Steel; 0.26 in.; 7.9 in. (Approx.); 0.18 in.; 150 lbs. (Min.) 70162718
Stainless Steel Tie, 150 lbs. Tensile Strength HellermannTyton’s stainless steel ties are designed to secure hoses, cables, poles, pipes, and more when harsh environmental conditions may adversely affect the bundling application. Used where corrosion, vibration, weathering, radiation, and temperature extremes are a concern, HellermannTyton’s stainless steel ties can be used in virtually any indoor, outdoor, and underground application. Made with Grade 304 material, commonly used for stainless steel bundling applications, it suits most general purpose requirements. It features the ability to withstand most environmental conditions, particularly in applications where vibration, general weathering, radiation and temperature extremes are a concern. Smooth, rounded edges help ensure safe, efficient handling Low profile enclosed bearing head with fully adjustable strap accommodates many bundle diameters per size Flame retardant and non-toxic for applications where safety from fire is critical

Stainless Steel Tie, 150 lbs. Tensile Strength

HellermannTyton’s stainless steel ties are designed to secure hoses, cables, poles, pipes, and more when harsh environmental conditions may adversely affect the bundling application. Used where corrosion, vibration, weathering, radiation, and temperature extremes are a concern, HellermannTyton’s stainless steel ties can be used in virtually any indoor, outdoor, and underground application.

Made with Grade 304 material, commonly used for stainless steel bundling applications, it suits most general purpose requirements. It features the ability to withstand most environmental conditions, particularly in applications where vibration, general weathering, radiation and temperature extremes are a concern.


  • Smooth, rounded edges help ensure safe, efficient handling
  • Low profile enclosed bearing head with fully adjustable strap accommodates many bundle diameters per size
  • Flame retardant and non-toxic for applications where safety from fire is critical
Supplier's Site
HTTN Cable Ties - MBT8S-S - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
MBT8S-S
HTTN Cable Ties MBT8S-S
Stainless Steel Tie, 7.9in. Long,

Stainless Steel Tie, 7.9in. Long,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1378-ND 75Y1323 70162718 MBT8S-S
Product Name Cable Ties and Zip Ties Cable Tie, 201Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton Tie; 2 in.; 304 Steel; 0.26 in.; 7.9 in. (Approx.); 0.18 in.; 150 lbs. (Min.) HTTN Cable Ties
Material Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details