HellermannTyton Cable Ties and Zip Ties MBT8H-S

Description
"Standard, Locking Silver 1.97"" (50.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 1.97"" (50.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1300-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1300-ND
Cable Ties and Zip Ties 1436-1300-ND
"Standard, Locking Silver 1.97"" (50.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 1.97"" (50.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, 201Mm, Ss, 450Lb; Cable Tie Material Hellermanntyton - 75Y1321 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Ss, 450Lb; Cable Tie Material Hellermanntyton
75Y1321
Cable Tie, 201Mm, Ss, 450Lb; Cable Tie Material Hellermanntyton 75Y1321
CABLE TIE, 201MM, SS, 450LB; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:450lb RoHS Compliant: Yes

CABLE TIE, 201MM, SS, 450LB; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:450lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1300-ND 75Y1321
Product Name Cable Ties and Zip Ties Cable Tie, 201Mm, Ss, 450Lb; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details