HellermannTyton Cable Ties and Zip Ties MBT5S

Description
"Standard, Locking Silver 1.00"" (25.40mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 1.00"" (25.40mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBT5S-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBT5S-ND
Cable Ties and Zip Ties MBT5S-ND
"Standard, Locking Silver 1.00"" (25.40mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 1.00"" (25.40mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 127Mm; Cable Tie Material Hellermanntyton - 88AH5115 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 127Mm; Cable Tie Material Hellermanntyton
88AH5115
Cable Tie, Stainless Steel, 127Mm; Cable Tie Material Hellermanntyton 88AH5115
CABLE TIE, STAINLESS STEEL, 127MM; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 127MM; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBT5S-ND 88AH5115
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 127Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details