HellermannTyton Cable Ties and Zip Ties MBT27S

Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBT27S-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBT27S-ND
Cable Ties and Zip Ties MBT27S-ND
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 685Mm; Cable Tie Material Hellermanntyton - 75Y1315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 685Mm; Cable Tie Material Hellermanntyton
75Y1315
Cable Tie, Stainless Steel, 685Mm; Cable Tie Material Hellermanntyton 75Y1315
CABLE TIE, STAINLESS STEEL, 685MM; Cable Tie Material:Stainless Steel; Cable Tie Length:685mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 685MM; Cable Tie Material:Stainless Steel; Cable Tie Length:685mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBT27S-ND 75Y1315
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 685Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details