HellermannTyton Cable Ties and Zip Ties MBT27S-S

Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1395-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1395-ND
Cable Ties and Zip Ties 1436-1395-ND
"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 7.99"" (203.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Tie; 8 in.; 304 Steel; 0.26 in.; 26.8 in. (Approx.); 0.18 in.; 150 lbs. (Min.) - 70162721 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; 8 in.; 304 Steel; 0.26 in.; 26.8 in. (Approx.); 0.18 in.; 150 lbs. (Min.)
70162721
Tie; 8 in.; 304 Steel; 0.26 in.; 26.8 in. (Approx.); 0.18 in.; 150 lbs. (Min.) 70162721
Stainless Steel Tie, 150 lbs. Tensile Strength HellermannTyton’s stainless steel ties are designed to secure hoses, cables, poles, pipes, and more when harsh environmental conditions may adversely affect the bundling application. Used where corrosion, vibration, weathering, radiation, and temperature extremes are a concern, HellermannTyton’s stainless steel ties can be used in virtually any indoor, outdoor, and underground application. Made with Grade 304 material, commonly used for stainless steel bundling applications, it suits most general purpose requirements. It features the ability to withstand most environmental conditions, particularly in applications where vibration, general weathering, radiation and temperature extremes are a concern. Smooth, rounded edges help ensure safe, efficient handling Low profile enclosed bearing head with fully adjustable strap accommodates many bundle diameters per size Flame retardant and non-toxic for applications where safety from fire is critical

Stainless Steel Tie, 150 lbs. Tensile Strength

HellermannTyton’s stainless steel ties are designed to secure hoses, cables, poles, pipes, and more when harsh environmental conditions may adversely affect the bundling application. Used where corrosion, vibration, weathering, radiation, and temperature extremes are a concern, HellermannTyton’s stainless steel ties can be used in virtually any indoor, outdoor, and underground application.

Made with Grade 304 material, commonly used for stainless steel bundling applications, it suits most general purpose requirements. It features the ability to withstand most environmental conditions, particularly in applications where vibration, general weathering, radiation and temperature extremes are a concern.

  • Smooth, rounded edges help ensure safe, efficient handling
  • Low profile enclosed bearing head with fully adjustable strap accommodates many bundle diameters per size
  • Flame retardant and non-toxic for applications where safety from fire is critical
Supplier's Site
Cable Tie, 685Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton - 75Y1316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 685Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton
75Y1316
Cable Tie, 685Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton 75Y1316
CABLE TIE, 685MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:685mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:202lb RoHS Compliant: Yes

CABLE TIE, 685MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:685mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:202lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1395-ND 70162721 75Y1316
Product Name Cable Ties and Zip Ties Tie; 8 in.; 304 Steel; 0.26 in.; 26.8 in. (Approx.); 0.18 in.; 150 lbs. (Min.) Cable Tie, 685Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details