HellermannTyton Cable Ties and Zip Ties MBT27H

Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 7.99"" (203.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBT27H-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBT27H-ND
Cable Ties and Zip Ties MBT27H-ND
"Standard, Locking Silver 7.99"" (203.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 7.99"" (203.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 685Mm; Cable Tie Material Hellermanntyton - 75Y1313 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 685Mm; Cable Tie Material Hellermanntyton
75Y1313
Cable Tie, Stainless Steel, 685Mm; Cable Tie Material Hellermanntyton 75Y1313
CABLE TIE, STAINLESS STEEL, 685MM; Cable Tie Material:Stainless Steel; Cable Tie Length:685mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 685MM; Cable Tie Material:Stainless Steel; Cable Tie Length:685mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBT27H-ND 75Y1313
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 685Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details