HellermannTyton Cable Ties and Zip Ties MBT20S

Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBT20S-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBT20S-ND
Cable Ties and Zip Ties MBT20S-ND
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton - 75Y1311 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton
75Y1311
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton 75Y1311
CABLE TIE, STAINLESS STEEL, 521MM; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 521MM; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBT20S-ND 75Y1311
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details