HellermannTyton Cable Ties and Zip Ties MBT20H

Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBT20H-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBT20H-ND
Cable Ties and Zip Ties MBT20H-ND
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton - 57AC5081 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton
57AC5081
Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton 57AC5081
CABLE TIE, STAINLESS STEEL, 521MM; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 521MM; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBT20H-ND 57AC5081
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 521Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-4 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 7.32 inch (186 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details