HellermannTyton Cable Ties and Zip Ties MBT20H-S

Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1302-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1302-ND
Cable Ties and Zip Ties 1436-1302-ND
"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 5.98"" (152.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, 521Mm, Ss, 450Lb; Cable Tie Material Hellermanntyton - 75Y1310 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Ss, 450Lb; Cable Tie Material Hellermanntyton
75Y1310
Cable Tie, 521Mm, Ss, 450Lb; Cable Tie Material Hellermanntyton 75Y1310
CABLE TIE, 521MM, SS, 450LB; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:450lb RoHS Compliant: Yes

CABLE TIE, 521MM, SS, 450LB; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:450lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1302-ND 75Y1310
Product Name Cable Ties and Zip Ties Cable Tie, 521Mm, Ss, 450Lb; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details