HellermannTyton Cable Tie, 362Mm, Stainless Steel, 2700N; Cable Tie Material Hellermanntyton MBT14XH.M2P

Description
CABLE TIE, 362MM, STAINLESS STEEL, 2700N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:362mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:2700N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 362MM, STAINLESS STEEL, 2700N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:362mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:2700N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 362Mm, Stainless Steel, 2700N; Cable Tie Material Hellermanntyton - 69AC6075 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 362Mm, Stainless Steel, 2700N; Cable Tie Material Hellermanntyton
69AC6075
Cable Tie, 362Mm, Stainless Steel, 2700N; Cable Tie Material Hellermanntyton 69AC6075
CABLE TIE, 362MM, STAINLESS STEEL, 2700N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:362mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:2700N; Cable Tie RoHS Compliant: Yes

CABLE TIE, 362MM, STAINLESS STEEL, 2700N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:362mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:2700N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AC6075
Product Name Cable Tie, 362Mm, Stainless Steel, 2700N; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details