HellermannTyton Cable Ties and Zip Ties MBT14S-S

Description
"Standard, Locking Silver 4.02"" (102.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.02"" (102.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1383-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1383-ND
Cable Ties and Zip Ties 1436-1383-ND
"Standard, Locking Silver 4.02"" (102.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 4.02"" (102.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Tie; 4 in.; 304 Steel; 0.26 in.; 14.3 in. (Approx.); 0.18 in.; 150 lbs. (Min.) - 70162719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; 4 in.; 304 Steel; 0.26 in.; 14.3 in. (Approx.); 0.18 in.; 150 lbs. (Min.)
70162719
Tie; 4 in.; 304 Steel; 0.26 in.; 14.3 in. (Approx.); 0.18 in.; 150 lbs. (Min.) 70162719
Stainless Steel Tie, 150 lbs. Tensile Strength HellermannTyton’s stainless steel ties are designed to secure hoses, cables, poles, pipes, and more when harsh environmental conditions may adversely affect the bundling application. Used where corrosion, vibration, weathering, radiation, and temperature extremes are a concern, HellermannTyton’s stainless steel ties can be used in virtually any indoor, outdoor, and underground application. Made with Grade 304 material, commonly used for stainless steel bundling applications, it suits most general purpose requirements. It features the ability to withstand most environmental conditions, particularly in applications where vibration, general weathering, radiation and temperature extremes are a concern. Smooth, rounded edges help ensure safe, efficient handling Low profile enclosed bearing head with fully adjustable strap accommodates many bundle diameters per size Flame retardant and non-toxic for applications where safety from fire is critical

Stainless Steel Tie, 150 lbs. Tensile Strength

HellermannTyton’s stainless steel ties are designed to secure hoses, cables, poles, pipes, and more when harsh environmental conditions may adversely affect the bundling application. Used where corrosion, vibration, weathering, radiation, and temperature extremes are a concern, HellermannTyton’s stainless steel ties can be used in virtually any indoor, outdoor, and underground application.

Made with Grade 304 material, commonly used for stainless steel bundling applications, it suits most general purpose requirements. It features the ability to withstand most environmental conditions, particularly in applications where vibration, general weathering, radiation and temperature extremes are a concern.


  • Smooth, rounded edges help ensure safe, efficient handling
  • Low profile enclosed bearing head with fully adjustable strap accommodates many bundle diameters per size
  • Flame retardant and non-toxic for applications where safety from fire is critical
Supplier's Site
HTTN Cable Ties - MBT14S-S - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
MBT14S-S
HTTN Cable Ties MBT14S-S
Stainless Steel Tie, 14.3in. Long,

Stainless Steel Tie, 14.3in. Long,

Supplier's Site
Cable Tie, 362Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton - 75Y1308 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 362Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton
75Y1308
Cable Tie, 362Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton 75Y1308
CABLE TIE, 362MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength N/m²:670N/mm² RoHS Compliant: Yes

CABLE TIE, 362MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength N/m²:670N/mm² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1383-ND 70162719 MBT14S-S 75Y1308
Product Name Cable Ties and Zip Ties Tie; 4 in.; 304 Steel; 0.26 in.; 14.3 in. (Approx.); 0.18 in.; 150 lbs. (Min.) HTTN Cable Ties Cable Tie, 362Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details