HellermannTyton Cable Ties and Zip Ties MBT14H

Description
"Standard, Locking Silver 4.02"" (102.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.02"" (102.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBT14H-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBT14H-ND
Cable Ties and Zip Ties MBT14H-ND
"Standard, Locking Silver 4.02"" (102.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 4.02"" (102.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton - 75Y1305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton
75Y1305
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton 75Y1305
CABLE TIE, STAINLESS STEEL, 362MM; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 362MM; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBT14H-ND 75Y1305
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-257 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details