HellermannTyton Cable Tie, 300Mm, Stainless Steel, 540N; Cable Tie Material Hellermanntyton MBT12SFC.M3P

Description
CABLE TIE, 300MM, STAINLESS STEEL, 540N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:540N; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 300MM, STAINLESS STEEL, 540N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:540N; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 300Mm, Stainless Steel, 540N; Cable Tie Material Hellermanntyton - 69AC6072 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 300Mm, Stainless Steel, 540N; Cable Tie Material Hellermanntyton
69AC6072
Cable Tie, 300Mm, Stainless Steel, 540N; Cable Tie Material Hellermanntyton 69AC6072
CABLE TIE, 300MM, STAINLESS STEEL, 540N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:540N; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, 300MM, STAINLESS STEEL, 540N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:540N; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AC6072
Product Name Cable Tie, 300Mm, Stainless Steel, 540N; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details