HellermannTyton Cable Tie, 300Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton MBT12S.M3P

Description
CABLE TIE, 300MM, STAINLESS STEEL, 900N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:900N; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 300MM, STAINLESS STEEL, 900N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:900N; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 300Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton - 69AC6071 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 300Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton
69AC6071
Cable Tie, 300Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton 69AC6071
CABLE TIE, 300MM, STAINLESS STEEL, 900N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:900N; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, 300MM, STAINLESS STEEL, 900N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:900N; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AC6071
Product Name Cable Tie, 300Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details