HellermannTyton Cable Tie, 300Mm, Stainless Steel, 440Lb; Cable Tie Material Hellermanntyton MBT12HS.M2P

Description
CABLE TIE, 300MM, STAINLESS STEEL, 440LB; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:440lb; Cable Tie Type:BallRoHS Compliant: Yes
Description
CABLE TIE, 300MM, STAINLESS STEEL, 440LB; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:440lb; Cable Tie Type:BallRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 300Mm, Stainless Steel, 440Lb; Cable Tie Material Hellermanntyton - 69AC6070 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 300Mm, Stainless Steel, 440Lb; Cable Tie Material Hellermanntyton
69AC6070
Cable Tie, 300Mm, Stainless Steel, 440Lb; Cable Tie Material Hellermanntyton 69AC6070
CABLE TIE, 300MM, STAINLESS STEEL, 440LB; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:440lb; Cable Tie Type:BallRoHS Compliant: Yes

CABLE TIE, 300MM, STAINLESS STEEL, 440LB; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:300mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:440lb; Cable Tie Type:BallRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AC6070
Product Name Cable Tie, 300Mm, Stainless Steel, 440Lb; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details