HellermannTyton Cable Ties - Holders and Mountings - MB510F4 MB510F4

Description
Manufacturer: HellermannTyton Win Source Part Number: 1072150-MB510F4 Type: Quad Opening Color: White For Use With/Related Products: T18 - T50 Cable Ties Mounting: Screw, #8 Material: Nylon Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: HellermannTyton Win Source Part Number: 1072150-MB510F4 Type: Quad Opening Color: White For Use With/Related Products: T18 - T50 Cable Ties Mounting: Screw, #8 Material: Nylon Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - Holders and Mountings - MB510F4 - MB510F4 - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties - Holders and Mountings - MB510F4
MB510F4
Cable Ties - Holders and Mountings - MB510F4 MB510F4
Manufacturer: HellermannTyton Win Source Part Number: 1072150-MB510F4 Type: Quad Opening Color: White For Use With/Related Products: T18 - T50 Cable Ties Mounting: Screw, #8 Material: Nylon Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: HellermannTyton
Win Source Part Number: 1072150-MB510F4
Type: Quad Opening
Color: White
For Use With/Related Products: T18 - T50 Cable Ties
Mounting: Screw, #8
Material: Nylon
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Cable Ties - Holders and Mountings - MB510F4 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
MB510F4
Cable Ties - Holders and Mountings MB510F4
CABLE TIE HLDR QUAD SCREW #8 WHT

CABLE TIE HLDR QUAD SCREW #8 WHT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number MB510F4 MB510F4
Product Name Cable Ties - Holders and Mountings - MB510F4 Cable Ties - Holders and Mountings
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-9 - TE Connectivity
Specs
Material Nylon 6.6
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details